EN
  • EN
  • DE

HP 615406-001 - HP NC552SFP 10Gb 2-Port Ethernet Adapter

Part No HP 615406-001 - HP NC552SFP 10Gb 2-Port Ethernet Adapter
Manufacturer HP
Catalog Adapters
Description Hewlett Packard Enterprise NC552SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404882-HP 615406-001 - HP NC552SFP 10Gb 2-Port Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 615406-001 - HP NC552SFP 10Gb 2-Port Ethernet Adapter CAD Model

Description

The HP 615406-001 model, known as the HP NC552SFP, is a 10Gb 2-Port Ethernet Adapter designed to deliver high-performance, low-latency networking solutions for HP servers. This adapter utilizes the SFP+ (Small Form-factor Pluggable Plus) interface, allowing for the use of Direct Attach Cables (DAC) or fiber optic transceivers to connect to network switches or other networked devices. The NC552SFP is based on Emulex's OneConnect Universal Converged Network Adapter (UCNA) architecture, offering high bandwidth and throughput for data center environments. With support for hardware offloads, including TCP/IP and Fiber Channel over Ethernet (FCoE), it reduces CPU load, thereby enhancing overall system performance. Dual ports provide redundancy and increased capacity for mission-critical applications. Ideal for virtualized environments, this adapter supports VMware NetQueue and Microsoft VMQ, optimizing network traffic management. Its flexibility and performance make it an excellent choice for organizations looking to upgrade their server connectivity to 10Gb Ethernet while ensuring compatibility with a broad range of network infrastructures.

You May Also Be Interested in

Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess