EN
  • EN
  • DE

HP 538696-B21-LOW - HP NC375T 4P Gigabit Ethernet Adapter (LP)

Part No HP 538696-B21-LOW - HP NC375T 4P Gigabit Ethernet Adapter (LP)
Manufacturer HP
Catalog Network Cards
Description HP NC375T 4P Gigabit Ethernet Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411407-HP 538696-B21-LOW - HP NC375T 4P Gigabit Ethernet Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 538696-B21-LOW - HP NC375T 4P Gigabit Ethernet Adapter (LP) CAD Model

Description

The HP 538696-B21-LOW signifies the low-profile (LP) bracket variant of the HP NC375T PCI Express Quad Port Gigabit Ethernet Adapter, designed for use in servers and workstations with limited space, including slimline and rack-mounted models. This compact form factor does not compromise on features or performance, offering the same comprehensive set of capabilities as the standard and high-profile variants. With four integrated Gigabit Ethernet ports, this adapter enables enhanced network throughput and redundancy. It supports essential enterprise-grade features such as VLAN tagging, load balancing, and Jumbo Frames, catering well to environments with high data traffic and the need for reliable, round-the-clock network availability. Ideal for businesses looking to upgrade their network capabilities in space-constrained servers, ensuring high performance in a compact package.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess