EN
  • EN
  • DE

HP 488765-B21-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)

Part No HP 488765-B21-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Manufacturer HP
Catalog Adapters
Description HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404999-HP 488765-B21-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 488765-B21-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP) CAD Model

Description

The HP 488765-B21-HIGH SC08Ge Host Bus Adapter (HBA) is a high-performance, PCIe dual-port SAS HBA designed to increase the storage capability and performance of HP servers. This HBA supports both 3Gbps SAS and 1.5Gbps SATA devices, providing a versatile and cost-effective solution for connecting to both SAS and SATA storage systems. With two external SAS ports, it allows for the connection of multiple external storage enclosures, significantly expanding the server's storage capacity. The SC08Ge is ideal for server storage applications that require high bandwidth, such as streaming video, database applications, and backup and recovery systems. Its PCIe interface ensures fast data transfer rates between the server and storage systems, enhancing the overall performance of storage-intensive applications. The HBA's support for advanced SAS features, such as port mirroring and multipathing, offers improved data reliability and availability. The HP 488765-B21-HIGH SC08Ge PCIe Dual Port SAS HBA is specifically designed for use in HP ProLiant servers, ensuring compatibility and easy integration into existing HP server environments. Its high-performance capabilities make it an essential component for businesses seeking to expand their storage infrastructure with a reliable, high-speed connectivity solution.

You May Also Be Interested in

Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess