EN
  • EN
  • DE

SUPERMICRO PX02SMF080-SM - 800GB SSD 2.5 SAS 12G MIX PX02SMF080

Part No SUPERMICRO PX02SMF080-SM - 800GB SSD 2.5 SAS 12G MIX PX02SMF080
Manufacturer Supermicro
Catalog Hard Drives
Description 800GB SSD 2.5 SAS 12G MIX PX02SMF080
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435284-SUPERMICRO PX02SMF080-SM - 800GB SSD 2.5 SAS 12G MIX PX02SMF080
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PX02SMF080-SM - 800GB SSD 2.5 SAS 12G MIX PX02SMF080 CAD Model

Description

The SUPERMICRO PX02SMF080-SM is an enterprise-class solid-state drive (SSD) offering a substantial storage capacity of 800GB, designed to meet the high-performance and high-reliability needs of a wide range of server and storage applications. This 2.5-inch SSD utilizes the SAS 12Gb/s interface, ensuring superior data transfer speeds compared to traditional SATA interfaces, making it an ideal choice for applications that demand high throughput. The MIX use indicates that this drive balances both read and write operations efficiently, making it versatile for mixed workload environments such as virtualization, high-performance computing (HPC), and database applications. The SUPERMICRO PX02SMF080-SM is engineered with endurance and reliability in mind, incorporating advanced features like error correction code (ECC), wear leveling, and power loss protection to safeguard data integrity and extend the lifespan of the drive. For organizations that require robust storage solutions capable of supporting critical applications, the SUPERMICRO PX02SMF080-SM offers a compelling combination of performance, capacity, and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess