EN
  • EN
  • DE

HP 435508-B21-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)

Part No HP 435508-B21-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)
Manufacturer HP
Catalog Network Cards
Description HP NC364T 4-Port Gigabit Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411373-HP 435508-B21-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 435508-B21-HIGH - HP NC364T 4-Port Gigabit Adapter (HP) CAD Model

Description

The HP 435508-B21-HIGH represents the high-profile configuration of the NC364T 4-Port Gigabit Network Adapter, tailored explicitly for HP server systems. It delivers four Gigabit Ethernet ports, offering a significant boost in network performance and capacity for handling high volumes of data traffic. Ideal for server virtualization, network segmentation, and ensuring high availability, this adapter integrates seamlessly with HP servers, supporting a wide array of network protocols and services. The high-profile form factor ensures compatibility with a range of HP server chassis, making it a versatile choice for system upgrades or expansions. With features such as TCP/IP offloading, jumbo frames, and VLAN tagging, the HP 435508-B21-HIGH enhances network efficiency, reduces CPU load on the server, and supports improved data management and security measures.

You May Also Be Interested in

HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess