EN
  • EN
  • DE

HP 412152-B22 - BLc7000 CTO Blade Enclosure 0-P/S

Part No HP 412152-B22 - BLc7000 CTO Blade Enclosure 0-P/S
Manufacturer HP
Catalog Bladecenters
Description HP BLc7000 Configure-to-order 3 In LCD Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1405313-HP 412152-B22 - BLc7000 CTO Blade Enclosure 0-P/S
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 412152-B22 - BLc7000 CTO Blade Enclosure 0-P/S CAD Model

Description

The HP 412152-B22, also known as the BLc7000 CTO (Configure to Order) Blade Enclosure, represents a blank canvas for IT professionals looking to custom build their blade server infrastructure. This enclosure comes without power supplies (0-P/S), allowing customers to tailor the power options to meet their specific requirements. It's designed to house up to 16 server blades, offering a compact and scalable solution for data centers. The BLc7000 provides advanced features, including high-speed interconnects, efficient power and cooling management, and comprehensive system health monitoring. It offers flexibility in configuration, enabling IT departments to optimize their server deployment for performance, reliability, and efficiency, based on their unique operational needs.

You May Also Be Interested in

Lenovo
CHASSIS BLADE CENTER S
Need more? Email Us
HP
HP Synergy 12000 12-Slot Chassis
Need more? Email Us
HP
HP C7000 G3 Blade Enclosure with 1xOA & 6xPSU
Need more? Email Us
HP
HP BLc7000 CTO Enclosure
Need more? Email Us
Lenovo
1450W P/S
Need more? Email Us
HP
HP BLC3000 BLADE ENCLOSURE
Need more? Email Us
HP
HP C7000 G3 Blade Enclosure with 1xOA & 6xPSU
Need more? Email Us
Lenovo
MECHANICAL SAS Filler Asm
Need more? Email Us
HP
Power backplane board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess