EN
  • EN
  • DE

HP 407424-001 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack

Part No HP 407424-001 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant DL385 G2 2218 2.6GHz Dual Core 2GB Rack Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411980-HP 407424-001 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 407424-001 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack CAD Model

Description

The HP 407424-001 model is part of the ProLiant DL385 G2 series, equipped with an AMD Opteron 2218 Dual-Core processor operating at 2.6 GHz. This rack-mountable server is designed to handle the requirements of small to medium-sized business applications, providing a balance of performance, manageability, and expandability. With 2GB of DDR2 memory, it delivers efficient processing capabilities for various applications and tasks. The DL385 G2 series is known for its reliability and flexibility, offering features such as advanced RAID configurations for data protection, integrated lights-out (iLO) remote management for simplified server administration, and broad support for various operating systems. The 2U form factor is optimized for rack environments, making it ideal for businesses seeking to optimize their data center space while maintaining scalability for future growth. Its design emphasizes energy efficiency and thermal management to ensure stable, continuous operation in demanding work environments.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess