EN
  • EN
  • DE

HP 228509-001 - HP 400W PSU for G2/G3 Servers

Part No HP 228509-001 - HP 400W PSU for G2/G3 Servers
Manufacturer HP
Catalog Power Supply Units
Description HP 228509-001. Total power: 400 W, AC input voltage: 110 - 220 V, AC input frequency: 47 - 63 Hz. Purpose: Server. Product colour: Silver, Cooling type: Active, Number of fans: 1 fan(s)- Hot-plug 400W power supply.- 110/220VAC, 47-63Hz input.- +12VDC, -12VDC, and +5VDC output.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411730-HP 228509-001 - HP 400W PSU for G2/G3 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 228509-001 - HP 400W PSU for G2/G3 Servers CAD Model

Description

The HP 228509-001 represents a 400-Watt Power Supply Unit (PSU) meticulously engineered for compatibility with HP's Generation 2 and Generation 3 servers. Designed to ensure reliability and efficiency, this PSU supports the core computing needs and redundancy requirements essential in server operation. Offering 400 watts of power, it provides a solid foundation for server performance under various workload conditions. The PSU is tailored to fit the specific power sockets and configurations of G2 and G3 servers, ensuring a precise fit and optimal operation. It includes protection features that guard against potentially damaging power anomalies such as over-voltage, over-current, and short circuits, thereby safeguarding server components and data integrity. By delivering consistent and stable power, the HP 228509-001 PSU plays a crucial role in maintaining server uptime and reliability, crucial for businesses and IT environments that demand continuous operation. Its incorporation into HP's server solutions underscores a commitment to system compatibility, energy efficiency, and overall server system performance.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess