Products specifications Report Issue?

Category CPU
Win Source Part Number 1438911-715224-B21
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 715224-B21 CAD Model

Description

The 715224-B21 is a comprehensive processor kit from HP, featuring the Intel Xeon E5-2697 V2 for the DL380P Gen8 server. This kit not only includes the CPU but also all necessary components for installation, ensuring a seamless integration into HP's Gen8 platform. The Xeon E5-2697 V2 is a powerhouse for virtualization, data analytics, and high-performance computing tasks, with its multi-core architecture and enhanced processing speed ensuring efficient performance under load. Its compatibility with the DL380P Gen8 implies a thoughtful design aimed at enterprise-level computing needs, offering scalability and reliability. As businesses grow, the need for higher computational power increases, and the 715224-B21 kit positions itself as a viable solution to meet these demands, reinforcing HP's reputation for delivering robust and flexible computing solutions.

You May Also Be Interested in

HP
HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 860675-L21 - HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
Hewlett Packard Enterprise Xeon E5530
Need more? Email Us
ECAD model for HP 505882-B21 - HP E5530 (2.40GHz - 4C) DL360 G6 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P11845-L21 - HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
HP
HPE Intel Xeon E5-4667 v3
Need more? Email Us
ECAD model for HP 791917-001 - HP E5-4667v3 (2.0Ghz - 16C) CPU
HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention