EN
  • EN
  • DE

260W 16GB

Part No 260W 16GB
Manufacturer HP
Catalog Memory Cards
Description 16GB USB2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1460656-260W 16GB
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 260W 16GB CAD Model

Description

The HP 260W 16GB USB Flash Drive is an innovative storage device that combines high capacity with the performance you’ve come to expect from HP. With 16GB of storage space, it is perfectly suited for storing a variety of digital content from high-definition photos and videos to large documents and software applications. Its USB 2.0 interface allows for seamless connectivity with most modern devices, ensuring reliable transfer speeds and universal compatibility. The 260W model is designed with durability in mind, featuring a robust housing that protects against physical damage while being compact enough for easy portability. Its intuitive design includes a cap to protect the USB connector from dust and damage, along with a loop for easy attachment to keychains or lanyards, ensuring your important files are always within reach. The HP 260W 16GB USB Flash Drive is ideal for users seeking a reliable and durable solution for their storage needs, embodying HP's commitment to providing quality digital storage solutions.

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Phoenix Contact
SD-FLASH-2GB-EV-EMOB
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us
Kingston
1TB MICROSDXC CANVAS SELECT PLUS
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess