EN
  • EN
  • DE

E3SB32E001500E

Part No E3SB32E001500E
Manufacturer Hosonic Electronic Co., Ltd
Catalog Oscillators
Description XTAL 3225 32MHZ, 12PF/10/10/-30+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 9 Weeks
Features ±10ppm Crystal 12pF 4-SMD, No Lead
Manufacturer Hosonic Electronic Co., Ltd
Series E3SB
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number 3186-E3SB32E001500ETR, 3186-E3SB32E001500ETBB8CT-ND, E3SB32E001500ECBB8, 3186-E3SB32E001500ETBB8CT, 3186-E3SB32E001500ETBB8TR-ND, 3186-E3SB32E001500ECT, E3SB32E001500ETBB8, 3186-E3SB32E001500ETBB8TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917748-E3SB32E001500E
Ultra Librarian 3D Model Ultra Librarian E3SB32E001500E CAD Model

Description

The Hosonic Electronic Co., Ltd E3SB32E001500E is a crystal component with a frequency tolerance of ±10ppm and a 12pF capacitance.

  • Manufacturer: Hosonic Electronic Co., Ltd
  • Product: E3SB32E001500E
  • Frequency Tolerance: ±10ppm
  • Capacitance: 12pF
  • Mounting: Surface Mount
  • Package: 4-SMD, no lead
  • Series: E3SB
  • Operating Temperature: -30°C to 85°C
  • Packaging: Reel of 3000 pieces
  • Estimated Production Lead Time: 9 weeks
  • Status: Open Market
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8541.60.0060

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3121 $59.2990
455+ $0.2562 $116.5710
700+ $0.2481 $173.6700
965+ $0.2402 $231.7930
1,245+ $0.2322 $289.0890
1,665+ $0.2081 $346.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess