EN
  • EN
  • DE

HFKW/024-1ZW

Part No HFKW/024-1ZW
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824854-HFKW/024-1ZW
Ultra Librarian 3D Model Ultra Librarian HFKW/024-1ZW CAD Model

Description

The HFKW/024-1ZW is a power relay manufactured by HongFa. This relay is designed for applications requiring the switching of high currents and voltages. It is known for its robust construction, high contact capacity, and reliable performance in demanding environments.

Applications:

  • Industrial Automation: Used in industrial control systems, machinery, and equipment for switching power circuits.
  • Power Distribution: Employed in power distribution panels, switchgear, and circuit breakers.
  • Renewable Energy Systems: Utilized in solar inverters, wind turbines, and other renewable energy applications.
  • HVAC Systems: Incorporated in heating, ventilation, and air conditioning systems for controlling motors and other components.
  • Lighting Control: Used in lighting systems for switching high-power lighting circuits.

Features:

  • High Contact Capacity: Capable of switching high currents and voltages, making it suitable for power applications.
  • Robust Construction: Designed for durability and reliable performance in harsh industrial environments.
  • High Insulation Resistance: Provides high insulation resistance for safe operation in high-voltage circuits.
  • Long Electrical Life: Designed for a high number of switching cycles, ensuring long-term reliability.
  • Various Mounting Options: Available with different mounting options for easy installation in various applications.

Benefits:

  • Reliable Power Switching: Provides reliable switching performance for high-power circuits.
  • Durable Performance: Ensures long-term operation in demanding industrial environments.
  • Safe Operation: Offers high insulation resistance for safe operation in high-voltage applications.
  • Reduced Maintenance: Minimizes maintenance requirements due to its long electrical life.
  • Easy Installation: Simplifies installation with various mounting options.

Additional Details:

The HFKW/024-1ZW relay operates with a 24VDC coil voltage. It typically features a single pole single throw (SPST) or single pole double throw (SPDT) contact configuration. The contact material is selected for high conductivity and arc resistance. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,999 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess