EN
  • EN
  • DE

HFD4/4.5-S

Part No HFD4/4.5-S
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824845-HFD4/4.5-S
Ultra Librarian 3D Model Ultra Librarian HFD4/4.5-S CAD Model

Description

The HFD4/4.5-S is a miniature, high-sensitivity signal relay manufactured by HongFa. Designed for applications demanding reliable switching of low-level signals, it's commonly found in telecommunications, instrumentation, and automation systems. This relay offers a compact footprint, low power consumption, and sealed construction making it suitable for high-density board layouts, energy-efficient designs, and automated manufacturing processes.

Applications

  • Telecommunication equipment
  • Instrumentation and measurement devices
  • Automatic test equipment (ATE)
  • Security systems
  • Medical equipment

Features

  • Miniature size: Space-saving design for high-density PCB mounting.
  • High sensitivity: Low coil power consumption.
  • High insulation resistance: Provides electrical isolation between coil and contacts.
  • Sealed construction: Allows for automated soldering and cleaning processes.
  • 4.5VDC Coil: Designed to operate with a 4.5VDC coil voltage.

Benefits

  • Reduced board space: The miniature size allows for more components on the PCB.
  • Energy efficiency: Low coil power consumption reduces overall system power requirements.
  • Improved reliability: High insulation resistance and sealed construction ensure reliable operation in various environments.
  • Simplified manufacturing: The sealed construction allows for automated soldering and cleaning.
  • Optimized for 4.5VDC Systems: Directly compatible with systems using 4.5VDC power supplies.

Additional Details

The HFD4/4.5-S relay operates with a 4.5VDC coil voltage. Its contact arrangement is usually 2 Form C (DPDT - Double Pole Double Throw). Contact ratings vary but often include a maximum switching voltage of around 30VDC and a maximum switching current of approximately 0.3A. Insulation resistance between coil and contacts is typically greater than 10^9 ohms. The operating temperature range is typically between -40°C and +85°C. The 'S' in the part number typically denotes a sealed construction, which enhances its reliability in harsh environments and allows for automated soldering and cleaning processes during manufacturing. This relay is designed for consistent performance and a long operational life, making it suitable for applications where signal integrity is critical and a 4.5VDC coil voltage is required.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1066 $50.5584
58+ $1.7285 $100.2530
90+ $1.6745 $150.7050
124+ $1.6205 $200.9420
160+ $1.5665 $250.6400
214+ $1.4044 $300.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess