EN
  • EN
  • DE

HFD31/24(257)

Part No HFD31/24(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD31 Series 1 A DPDT 24 VDC Subminiature Through Hole Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration DPDT
Win Source Part Number 974299-HFD31/24(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD31/24(257) CAD Model

Description

The HFD31/24(257) is a miniature signal relay manufactured by HongFa. It is designed for use in applications where space is limited and reliable signal switching is required.

Applications

      
  • Telecommunications equipment
  •   
  • Office automation equipment
  •   
  • Measuring instruments
  •   
  • Medical equipment
  •   
  • Security systems

Features

      
  • Miniature size: Allows for high-density mounting on PCBs.
  •   
  • High sensitivity: Requires low coil power for operation.
  •   
  • High insulation resistance: Provides electrical isolation between coil and contacts.
  •   
  • Low profile: Reduces overall component height.
  •   
  • Available in various coil voltages: Offers flexibility in design.

Benefits

      
  • Space saving: Enables miniaturization of electronic devices.
  •   
  • Energy efficient: Minimizes power consumption.
  •   
  • Reliable switching: Ensures consistent performance.
  •   
  • Versatile: Suitable for a wide range of applications.
  •   
  • Long lifespan: Provides extended service life.

Additional Details

Coil Voltage: 24VDC

Contact Form: Refer to the datasheet for specific contact form details (e.g., SPDT, DPDT).

Contact Rating: The contact rating depends on the specific model. Please consult the datasheet for specific values.

Coil Power Consumption: Please consult the datasheet for specific coil power consumption details.

Operating Temperature: Typically -40°C to +85°C, but refer to the datasheet for the exact range.

The HFD31 series relays are commonly used in applications where a small, reliable, and energy-efficient switching solution is needed. Always refer to the official datasheet for complete and accurate specifications before use.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess