EN
  • EN
  • DE

HFD23/005-1ZS(257)

Part No HFD23/005-1ZS(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD23 Series 2 A SPDT 5 VDC Subminiature PCB Highly Sensitive Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 964334-HFD23/005-1ZS(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD23/005-1ZS(257) CAD Model

Description

The HongFa HFD23/005-1ZS(257) is a polarized latching signal relay designed for applications requiring low power consumption and stable switching performance. It maintains its contact position even without continuous coil excitation, making it suitable for battery-powered devices and memory circuits.

Applications:

  • Telecommunications equipment: Used in switching circuits for signal routing and data transmission.
  • Metering devices: Implemented in energy meters and other measurement instruments to preserve state during power outages.
  • Battery-powered devices: Suitable for portable electronics and remote control systems where low power consumption is crucial.
  • Memory circuits: Employed in circuits requiring non-volatile memory functions.
  • Industrial control systems: Used for latching functions in automated processes.

Features:

  • Polarized latching: Maintains contact position without continuous coil excitation.
  • Low power consumption: Reduces energy costs and extends battery life.
  • Compact size: Miniature design allows for high-density mounting.
  • High sensitivity: Requires low coil power for activation.
  • High reliability: Designed for stable and consistent performance.

Benefits:

  • Energy efficiency: Low power consumption minimizes energy waste.
  • Extended battery life: Prolongs the operational time of battery-powered devices.
  • Space-saving design: Facilitates integration into compact devices and systems.
  • Reliable performance: Ensures consistent and dependable switching.
  • Non-volatile memory function: Retains contact position even during power outages.

Additional Details:

The HFD23 series relays are typically available with various coil voltages and contact configurations. The '005' in the part number indicates a 5V coil voltage. The 1ZS is the contact configuration. The (257) is most likely a production or lot number.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess