EN
  • EN
  • DE

HFD2/012-M-D(257)

Part No HFD2/012-M-D(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD2 Series 3 A DPDT 12 V PCB Mount Subminiature Dip Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 986373-HFD2/012-M-D(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD2/012-M-D(257) CAD Model

Description

The HFD2/012-M-D(257) is a polarized latching signal relay manufactured by HongFa. This type of relay is designed to maintain its contact position even after the coil voltage is removed, making it ideal for applications where low power consumption and memory retention are crucial.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, line cards, and other telecom applications.
  • Metering Systems: Employed in smart meters for remote control and data logging.
  • Battery-Powered Devices: Suitable for devices where energy efficiency is paramount, such as portable instruments.
  • Security Systems: Used in alarm systems and access control systems.
  • Medical Equipment: Utilized in certain medical devices where low power consumption is necessary.

Features

  • Polarized Latching: Maintains contact position without continuous coil power.
  • Low Power Consumption: Requires minimal power to change state.
  • Compact Size: Small form factor for high-density mounting.
  • High Sensitivity: Requires low coil power for activation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy Saving: Latching function reduces power consumption significantly.
  • Memory Retention: Maintains contact position even without power.
  • Space Efficiency: Compact size allows for efficient use of PCB space.
  • Reliable Switching: Provides dependable switching performance.
  • Environmental Compliance: RoHS compliant, ensuring environmental responsibility.

Additional Details

The HFD2/012-M-D(257) relay operates with a 12VDC coil voltage. The M indicates a monostable configuration, and D may indicate a specific terminal or coil characteristic. The (257) likely refers to a specific production batch or internal manufacturing code. This relay typically has a low contact current rating, suitable for signal-level switching. For precise specifications, including coil resistance, contact ratings, and mechanical dimensions, refer to the official HongFa datasheet. The polarized latching design ensures that the relay remains in its last switched state, even in the event of a power interruption. These relays are typically used in through-hole mounting applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess