EN
  • EN
  • DE

HF46F/12-HS1

Part No HF46F/12-HS1
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824823-HF46F/12-HS1
Ultra Librarian 3D Model Ultra Librarian HF46F/12-HS1 CAD Model

Description

The HF46F/12-HS1 is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a wide range of applications requiring reliable switching performance in a compact form factor. Its robust construction and high sensitivity make it suitable for various industrial and consumer electronics applications.

Applications:

  • Home Appliances: Used in air conditioners, refrigerators, washing machines, and other appliances for switching power to various components.
  • Industrial Control Equipment: Employed in control panels, machinery, and automation systems for switching circuits and loads.
  • Office Automation Equipment: Found in printers, copiers, and other office equipment for power control.
  • Power Supplies: Utilized in power supplies and uninterruptible power supplies (UPS) for switching between different power sources or controlling output voltage.
  • Telecommunications Equipment: Used in telecom devices for switching signals and power.

Features:

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • High Switching Capacity: Capable of switching significant current and voltage loads.
  • Long Electrical Life: Designed for extended operational lifespan with reliable switching performance.
  • Contact Form: SPDT (Single Pole Double Throw) configuration provides versatile switching options.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Energy Efficiency: Low coil power consumption reduces energy costs and heat generation.
  • Space Saving: Compact size allows for more efficient use of PCB space.
  • Long Lifespan: Reduces maintenance and replacement costs due to its durable construction.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and switching capacity.

Additional Details:

The HF46F/12-HS1 relay features a coil voltage of 12VDC. Its contact rating is typically 10A at 250VAC. The relay is designed to withstand high inrush currents, making it suitable for switching inductive loads. It is compliant with RoHS standards, ensuring environmental friendliness. The operating temperature range is typically -40°C to +85°C. The dielectric strength between coil and contacts is typically 4kVAC. This relay offers a cost-effective solution for applications requiring reliable switching performance in a compact and efficient package.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6050 $51.4250
205+ $0.4964 $101.7620
315+ $0.4809 $151.4835
430+ $0.4654 $200.1220
560+ $0.4499 $251.9440
745+ $0.4033 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess