EN
  • EN
  • DE

HF32F/012-ZS3(257)

Part No HF32F/012-ZS3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32F 12VDC 1 Form C Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062543-HF32F/012-ZS3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/012-ZS3(257) CAD Model

Description

The HF32F/012-ZS3(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is commonly used for general-purpose switching applications across various industries. The (257) likely designates a specific production batch or packaging variant.

Applications

  • Industrial Control Systems: Used for switching signals and power in automated machinery and control panels.
  • Home Automation: Integrated into smart home devices for controlling lights, appliances, and security systems.
  • Telecommunications Equipment: Employed in telecom systems for routing signals and managing connections.
  • Office Automation: Used in office equipment such as printers, copiers, and fax machines.
  • Power Supplies: Functions as a switching element in power supplies and adapters.

Features

  • Compact Size: Miniature design for space-saving PCB mounting.
  • High Sensitivity: Requires low coil power for activation.
  • Various Contact Forms: Available in different contact configurations (SPDT, DPDT). ZS3 most likely specifies a specific contact material and/or arrangement.
  • High Dielectric Strength: Provides good electrical isolation between coil and contacts.
  • Long Life Expectancy: Designed for a high number of mechanical and electrical operations.

Benefits

  • Reliable Switching: Provides consistent and dependable performance in diverse applications.
  • Energy Efficient: Low coil power consumption contributes to reduced energy costs.
  • Versatile Use: Suitable for a broad range of general-purpose switching needs.
  • Cost-Effective: Offers a competitive price point for common relay applications.

Additional Details

This specific model operates with a 12VDC coil voltage (012). It's crucial to refer to the official HongFa HF32F series datasheet for comprehensive technical specifications. This includes contact ratings (both current and voltage AC/DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC). Understanding the exact contact material and arrangement as dictated by the ZS3 suffix is critical for ensuring compatibility with the intended application. The datasheet also outlines environmental operating conditions and mechanical dimensions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess