EN
  • EN
  • DE

HF152FD/24-1HSFQ(257)

Part No HF152FD/24-1HSFQ(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062527-HF152FD/24-1HSFQ(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF152FD/24-1HSFQ(257) CAD Model

Description

The HF152FD/24-1HSFQ(257) is a power relay manufactured by HongFa. It is designed for a variety of applications requiring reliable switching of electrical loads. This relay is known for its high contact capacity, long life, and robust construction, making it suitable for both industrial and commercial applications.

Applications:

  • Industrial automation
  • Power supplies
  • HVAC systems
  • Motor control
  • Lighting control

Features:

  • Contact Arrangement: SPDT (Single Pole Double Throw)
  • Contact Rating: 16A at 250VAC
  • Coil Voltage: 24VDC
  • High contact capacity
  • Long life: Electrical and Mechanical
  • Insulation resistance: 1000MΩ min.
  • Dielectric strength: 4000VAC between coil and contacts
  • Ambient temperature: -40°C to +85°C
  • RoHS compliant

Benefits:

  • Provides reliable switching of high current loads.
  • Offers long-term performance with extended electrical and mechanical life.
  • Ensures safe operation with high dielectric strength and insulation resistance.
  • Suitable for a wide range of operating temperatures.
  • Meets environmental standards.

Additional Details:

The HF152FD/24-1HSFQ(257) relay is designed with a robust construction to withstand harsh environmental conditions. The SPDT contact arrangement provides flexibility in circuit design, allowing for both normally open and normally closed operation. The high contact rating of 16A at 250VAC enables the relay to switch a wide range of electrical loads. The relay's coil is designed to operate at 24VDC, making it compatible with many standard control circuits. HongFa relays are known for their quality and reliability, and the HF152FD/24-1HSFQ(257) is no exception. It is a versatile and dependable component for various switching applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess