EN
  • EN
  • DE

HF115F-Q/012-1H(257)

Part No HF115F-Q/012-1H(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HF115F Series 12V SPST (1FormA) Quick Connect Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination Quick Connect
Throw Configuration SPST
Win Source Part Number 1150883-HF115F-Q/012-1H(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-Q/012-1H(257) CAD Model

Description

The HF115F-Q/012-1H(257) is a miniature power relay from HongFa, designed for switching electrical circuits in various applications. The '012' in the part number indicates a 12VDC coil voltage.

Applications:

  • Appliance Control: Used in controlling functions within appliances like refrigerators, washing machines, and microwave ovens.
  • Industrial Automation: Incorporated into control panels and automated systems.
  • HVAC Systems: Used in heating, ventilation, and air conditioning equipment.
  • Lighting Control: Used to switch lighting circuits.
  • Power Supplies: Control within power supply units.

Features:

  • Compact Size: Space-saving design for use in small devices.
  • Moderate Switching Capacity: Suitable for switching typical loads in its application range.
  • Low Coil Power Consumption: Efficient operation with minimal energy usage.
  • High Insulation Resistance: Provides isolation between the coil and contacts.
  • Long Electrical Life: Designed for a significant number of switching cycles.

Benefits:

  • Reliable Circuit Switching: Provides consistent and dependable performance.
  • Space Efficiency: Compact design allows for easy integration into various devices.
  • Energy Efficient: Minimizes power consumption.
  • Enhanced Safety: Provides electrical isolation.
  • Durable Performance: Ensures long-term reliability.

Additional Details: The HF115F-Q/012-1H(257) relay features specific contact arrangements (e.g., SPDT, DPDT). The Q and 1H likely signify specific variations in construction, materials, or terminal configurations. The (257) portion is most likely a date code or internal manufacturing identifier. Consult the Hongfa datasheet for the specific relay to determine definitive electrical specifications, including contact ratings, coil resistance, insulation values, and operate/release times. Always refer to the official datasheet for safety and application information.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess