EN
  • EN
  • DE

HF115F-H/012-1D3AF(257)

Part No HF115F-H/012-1D3AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062517-HF115F-H/012-1D3AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F-H/012-1D3AF(257) CAD Model

Description

The HF115F-H/012-1D3AF(257) is a miniature power relay manufactured by Hongfa. It is designed for switching electrical circuits in various applications, offering a compact size and reliable performance. The designation indicates specific characteristics related to its coil voltage, contact configuration, and material composition. The relay's construction and features are tailored for applications requiring efficient and consistent switching operations.

Applications

  • Home appliances (e.g., refrigerators, washing machines)
  • Industrial control systems
  • Automation equipment
  • Power supplies
  • Lighting control

Features

  • Miniature Size: Space-saving design for compact applications.
  • High Contact Capacity: Capable of handling significant current and voltage loads.
  • 12V DC Coil Voltage: Operates with a 12V DC coil.
  • Contact Configuration: 1D3AF specifies the arrangement and material of the contacts.
  • Long Electrical Life: Designed for a high number of switching cycles.
  • High Sensitivity: Low coil power consumption for efficient operation.
  • RoHS Compliant: Manufactured according to RoHS environmental standards.

Benefits

  • Reliable Switching Performance: Ensures consistent and dependable operation.
  • Compact Design: Suitable for applications where space is limited.
  • Energy Efficient: Low coil power consumption reduces energy waste.
  • Durable Construction: Designed for extended operational life.
  • Versatile Application: Suitable for a wide range of electrical switching needs.

Additional Details

The 'H' in the part number likely refers to a specific feature or material enhancement within the HF115F series. The contact configuration, 1D3AF, indicates a specific type of contact arrangement (likely single pole, single throw, normally open) and contact material, which impacts its current carrying capacity and lifespan. The '(257)' is likely a production or manufacturing code. This relay is commonly found in various electronic devices and systems that require reliable and efficient switching functionality.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess