EN
  • EN
  • DE

761-3-R330

Part No 761-3-R330
Manufacturer CTS Corporation
Catalog OEM Parts (0 - 9)
Description Res Net 8RES 330 Ohm 16PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Height 2.67 mm
Lead Free Contains Lead
Length 21.6 mm
Number of Contacts 16
Number of Pins 16
Resistance 330 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Thickness 2.67 mm
Tolerance 2 %
Voltage Rating (DC) 100 V
Width 6.35 mm
Win Source Part Number 1040764-761-3-R330
Categories OEM Parts(0-9)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 761-3-R330 CAD Model

Description

The CTS Corporation 1040764-761-3-R330 is a DIP package resistor network with a resistance of 330 ohms and a tolerance of 2%.

  • Temperature Coefficient: 100 ppm/°C
  • Voltage Rating: 100V DC
  • Contacts: 16
  • Length: 21.6mm
  • Width: 6.35mm
  • Height: 2.67mm
  • Mounting: SMD (SMT)

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Samsung
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess