EN
  • EN
  • DE

HF115F/005-2ZS4

Part No HF115F/005-2ZS4
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824808-HF115F/005-2ZS4
Ultra Librarian 3D Model Ultra Librarian HF115F/005-2ZS4 CAD Model

Description

The HF115F/005-2ZS4 is a miniature power relay manufactured by Hongfa. This relay is designed for applications requiring reliable switching of electrical circuits, such as in home appliances, industrial control equipment, and power supplies. Its compact size and robust design make it suitable for a variety of uses where space and reliability are critical.

Applications:

  • Home Appliances: Switching circuits in refrigerators, washing machines, and microwave ovens.
  • Industrial Control: Control of motors, solenoids, and other industrial devices.
  • Power Supplies: Used in power supplies for switching AC or DC power.
  • Lighting Control Systems: Switching lights in commercial and residential buildings.
  • HVAC Systems: Control of heating, ventilation, and air conditioning equipment.

Features:

  • Miniature Size: Compact design for space-constrained applications.
  • High Switching Capacity: Capable of switching significant electrical loads.
  • Low Coil Power Consumption: Efficient use of power for coil activation.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Long Electrical Life: Designed for a long operational lifespan.
  • Available in Various Contact Configurations: Suitable for different circuit requirements.

Benefits:

  • Reliable Switching Performance: Consistent and dependable operation.
  • Space Efficiency: Small size allows for integration into compact devices.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • Durable and Long-Lasting: Provides a long service life with minimal maintenance.
  • Versatile Application: Suitable for a broad range of applications.
  • Easy Installation: Simple to integrate into existing circuits.

The HF115F/005-2ZS4 relay is designed to operate with a 5VDC coil voltage, making it compatible with many low-voltage control systems. Its robust construction and high switching capacity ensure reliable performance in demanding applications. This relay is a popular choice for engineers and designers seeking a compact, reliable, and efficient switching solution.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8317 $50.9706
44+ $2.3235 $102.2340
67+ $2.2509 $150.8103
92+ $2.1783 $200.4036
119+ $2.1057 $250.5783
159+ $1.8878 $300.1602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess