EN
  • EN
  • DE

HF115F/005-1HS3AF(257)

Part No HF115F/005-1HS3AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 16 A SPST 5 V Plastic Sealed Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062515-HF115F/005-1HS3AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/005-1HS3AF(257) CAD Model

Description

The HF115F/005-1HS3AF(257) is a miniature power relay manufactured by Hongfa. This relay is designed for switching moderate to high current loads in a variety of applications, including industrial control, home appliances, and automotive systems. The 'F' in the part number likely signifies a flux-proof construction. It's characterized by its compact size, reliable performance, and ability to handle significant power levels.

Applications:

  • Home appliances: Controls heating elements, motors, and other components in appliances like washing machines, refrigerators, and air conditioners.
  • Industrial control systems: Used for switching motors, solenoids, and other loads in industrial automation equipment.
  • Automotive applications: Controls various electrical components in vehicles, such as lights, pumps, and fans.
  • Power supplies: Switches AC and DC power in power supplies and inverters.
  • Lighting control: Controls lighting circuits in commercial and residential buildings.

Features:

  • Miniature size: Allows for compact designs and efficient use of board space.
  • High contact rating: Capable of switching moderate to high current loads.
  • Flux-proof construction: Prevents flux contamination during soldering processes.
  • High dielectric strength: Provides electrical isolation between the coil and contacts for enhanced safety.
  • RoHS compliant: Meets Restriction of Hazardous Substances standards, ensuring environmental friendliness.

Benefits:

  • Reliable switching performance: Ensures consistent and dependable operation of connected circuits.
  • Compact design: Enables smaller and more efficient product designs.
  • Easy integration: Simplifies the manufacturing process with flux-proof construction.
  • Enhanced safety: Provides electrical isolation to protect personnel and equipment.
  • Versatile application: Suitable for a broad range of applications requiring power switching.

Additional Details:

The '005' in the part number indicates a coil voltage of 5VDC. The '1HS' suggests a single pole, single throw (SPST) contact configuration, although other configurations are possible. The contact rating is a crucial specification, detailing the maximum voltage and current the relay can safely switch. Other important parameters include coil resistance, operate time, and release time. Always refer to the manufacturer's datasheet for comprehensive specifications, including pinout diagrams, electrical characteristics, and recommended operating conditions. The '(257)' likely refers to a manufacturing or date code.

You May Also Be Interested in

Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess