EN
  • EN
  • DE

SS40AF-R

Part No SS40AF-R
Manufacturer Honeywell
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838718-SS40AF-R
Ultra Librarian 3D Model Ultra Librarian SS40AF-R CAD Model

Description

The SS40AF-R is a unipolar Hall-effect sensor from Honeywell's Standard Sensing and Control series. This sensor is designed to respond to a single magnetic pole (either North or South) and provides a digital output signal, making it ideal for position and speed sensing applications.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Rotary encoder systems
  • Position detection in industrial equipment
  • Speed sensing in automotive systems
  • Simple on/off detection based on magnetic field presence

Features:

  • Unipolar operation: Responds to a single magnetic pole.
  • Digital output: Provides a clean on/off signal, simplifying interface with microcontrollers.
  • Wide operating voltage range: Allows for flexible integration into various systems.
  • Small size: Facilitates installation in compact applications.
  • Robust design: Ensures reliable operation in harsh environments.

Benefits:

  • Simplified system design due to the digital output.
  • Precise and reliable position or speed detection.
  • Long operating life due to solid-state construction.
  • Easy integration into existing electronic systems.
  • Enhanced system reliability in demanding environments.

Additional Details:

Key specifications of the SS40AF-R include:

  • Supply Voltage: 4.5 Vdc to 24 Vdc
  • Output Type: Digital, Open Collector
  • Operating Temperature Range: -40°C to +85°C
  • Release Point (Brp): Typically 35 Gauss
  • Operate Point (Bop): Typically 85 Gauss
  • Package: TO-92

The SS40AF-R’s unipolar operation is particularly useful in applications where the direction of the magnetic field is known and consistent. The digital output simplifies interfacing with microcontrollers, requiring minimal external components. Its wide operating voltage range makes it versatile for different power supply configurations. The Hall effect sensor is activated when the magnetic field strength exceeds the operate point (Bop) and deactivates when the field falls below the release point (Brp), providing a hysteresis effect that minimizes chatter and ensures reliable switching.

Designers should consult the Honeywell datasheet for the SS40AF-R for detailed electrical characteristics, magnetic field sensitivity information, and application notes. This will ensure proper implementation and optimal performance within their specific designs.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess