EN
  • EN
  • DE

MLH550BSCD1157

Part No MLH550BSCD1157
Manufacturer Honeywell
Catalog PMIC - Motor Drivers, Controllers
Description Honeywell SST Pressure Transducers-ATF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206795-MLH550BSCD1157
Categories PMIC - Motor Drivers,Controllers
Manufacturer Honeywell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MLH550BSCD1157 CAD Model

Description

The MLH550BSCD1157 is a heavy-duty pressure transducer manufactured by Honeywell Sensing and Productivity Solutions. This transducer is designed for demanding applications requiring accurate and reliable pressure measurement, even in harsh environments. It converts pressure into an analog electrical signal that can be used by monitoring systems, control systems, or data acquisition devices.

Applications

  • Hydraulic Systems: Measures pressure in hydraulic systems for construction equipment, agricultural machinery, and industrial presses.
  • HVAC Systems: Monitors refrigerant pressure in commercial and industrial HVAC systems.
  • Pneumatic Systems: Provides pressure feedback in pneumatic control systems for factory automation and robotics.
  • Water Management: Measures water pressure in pipelines, pumps, and irrigation systems.
  • Oil and Gas Industry: Monitors pressure in pipelines, wellheads, and drilling equipment.

Features

  • Heavy-Duty Construction: Designed to withstand harsh environments, including vibration, shock, and extreme temperatures.
  • Stainless Steel Wetted Parts: Compatible with a wide range of fluids and gases.
  • Sealed Housing: Provides protection against dust, moisture, and other contaminants.
  • Analog Output Signal: Provides a linear output signal proportional to the measured pressure.
  • Wide Pressure Range: Available in various pressure ranges to suit different applications.
  • High Accuracy and Stability: Ensures reliable and consistent pressure measurements.

Benefits

  • Reliable Pressure Measurement: Provides accurate and stable pressure readings, ensuring optimal system performance.
  • Durable and Robust: Withstands harsh environments, minimizing downtime and maintenance costs.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Easy Integration: Provides a standard analog output signal that can be easily interfaced with existing control systems.
  • Improved System Efficiency: Optimizes system performance by providing accurate pressure feedback.

Additional Details

The MLH550BSCD1157 typically offers a ratiometric output, meaning the output signal is proportional to both the applied pressure and the supply voltage. This feature helps to minimize errors due to variations in the supply voltage. The transducer is typically powered by a DC voltage supply. The exact pressure range and output signal characteristics are specified in the Honeywell datasheet. Installation typically involves mounting the transducer in a threaded port and connecting the electrical wires to a suitable connector or terminal block. It's essential to consult the datasheet for specific installation instructions and safety precautions.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess