EN
  • EN
  • DE

TYDS10026BLK

Part No TYDS10026BLK
Manufacturer HOMEVISION TECHNOLOGY INC
Catalog Misc Products
Description Notebook Stand
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Computer Equipment - Accessories
Mfr HOMEVISION TECHNOLOGY INC
Package Box
Product Status Active
Accessory Type Stand
Specifications Ergonomic Shape
For Use With/Related Products Laptops
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
Win Source Part Number 853549-TYDS10026BLK
Ultra Librarian 3D Model Ultra Librarian TYDS10026BLK CAD Model

Description

The TYDS10026BLK is a surge protector manufactured by HOMEVISION TECHNOLOGY INC. Surge protectors are essential devices designed to safeguard electronic equipment from voltage spikes, surges, and transient voltages that can damage sensitive components. These spikes can originate from various sources, including lightning strikes, power outages, and the operation of heavy-duty appliances.

Applications

  • Home entertainment systems, including televisions, stereos, and gaming consoles.
  • Computer equipment, such as desktop computers, laptops, monitors, and printers.
  • Office equipment, including photocopiers, fax machines, and phone systems.
  • Household appliances, such as refrigerators, washing machines, and dryers.
  • Industrial equipment, offering protection for sensitive control systems and machinery.

Features

  • Surge Protection: Provides robust surge protection to guard against voltage spikes and surges.
  • Multiple Outlets: Offers multiple outlets to accommodate several devices simultaneously.
  • Indicator Lights: Features indicator lights to display the status of the surge protection.
  • Heavy-Duty Cord: Equipped with a heavy-duty power cord for safe and reliable power delivery.
  • Compact Design: Designed with a compact form factor for convenient placement in various environments.

Benefits

  • Protects Electronics: Prevents damage to electronic equipment from voltage surges and spikes, extending the lifespan of connected devices.
  • Saves Money: Reduces the risk of equipment failure, saving on potential repair or replacement costs.
  • Provides Peace of Mind: Offers peace of mind by ensuring that valuable electronics are protected from power-related hazards.
  • Easy to Use: Simple plug-and-play operation makes it easy to set up and use.
  • Versatile Application: Suitable for use in homes, offices, and other environments to protect a wide range of electronic devices.

Additional Details

Specific technical specifications such as the surge protection rating (in Joules) and the number of outlets may vary. It is recommended to refer to the product's datasheet or packaging for detailed specifications. The material used for the housing is typically a flame-retardant plastic. Compatibility is universal with standard AC power outlets.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess