The SCC2220X222K502T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. MLCCs are widely used passive components in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage. This particular capacitor is characterized by its capacitance value, voltage rating, and physical dimensions, which determine its suitability for specific applications.
Applications
- Decoupling in power supplies
- Bypassing noise in signal lines
- Filtering in electronic circuits
- Energy storage in portable devices
- Timing circuits
Features
- High capacitance value
- Small physical size (2220 case size)
- High voltage rating
- Low equivalent series resistance (ESR)
- High stability over temperature
- RoHS compliant
Benefits
- Effective noise filtering and decoupling
- Reduced board space requirements
- Reliable performance over a wide temperature range
- Improved circuit stability
- Compliance with environmental regulations
Additional Details
The SCC2220X222K502T has a 2220 case size, which refers to its physical dimensions (0.22 inches x 0.20 inches). It has a capacitance value denoted by '222', meaning 22 x 10^2 pF (picofarads) or 2.2 nF (nanofarads). The 'K' indicates a capacitance tolerance of ±10%. The voltage rating is '502', signifying 5000 VDC or 5kV. The ceramic dielectric material used in its construction provides excellent stability and low ESR. The capacitor is designed for surface mount technology (SMT) assembly, allowing for efficient and automated manufacturing processes. It is crucial to adhere to the manufacturer's recommended soldering profile to ensure proper attachment and prevent damage to the component. MLCCs are known for their long lifespan and high reliability. Datasheets provide detailed specifications on capacitance variation with temperature, voltage, and frequency, as well as insulation resistance and other critical parameters.