EN
  • EN
  • DE

C1812X334K201T

Part No C1812X334K201T
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164283-C1812X334K201T
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1812X334K201T CAD Model

Description

The C1812X334K201T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. It is designed for general-purpose applications and offers a high capacitance value in a compact 1812 case size. Ceramic capacitors are known for their stability, reliability, and ability to operate at high frequencies.

Applications

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in various electronic circuits.
  • Decoupling Capacitors: Reduces voltage spikes and noise on power supply lines, ensuring stable operation of integrated circuits.
  • Filtering Applications: Used in filter circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-sensitive applications.
  • Energy Storage: Provides a small amount of energy storage for temporary power backup.

Features

  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Small Size: Compact 1812 case size allows for use in space-constrained applications.
  • High Voltage Rating: Rated for a specific voltage, ensuring safe operation at high voltages.
  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Offers low ESR, reducing power losses and improving performance.
  • RoHS Compliant: Complies with RoHS regulations, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Reduces noise and improves the stability of electronic circuits.
  • Reduced Board Space: Small size allows for higher component density on circuit boards.
  • Increased Reliability: Provides reliable operation over a long lifespan.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for capacitance requirements.

Additional Details

The C1812X334K201T has a capacitance of 0.33µF (330nF) and a voltage rating of 200V. The 'K' in the part number indicates a capacitance tolerance of ±10%. The 1812 case size refers to the physical dimensions of the capacitor, with a length of 0.18 inches and a width of 0.12 inches. The capacitor is typically constructed using a ceramic dielectric material, such as X7R, which provides stable performance over temperature. The terminals are usually made of nickel-plated copper or tin-plated copper. The datasheet from Holystone provides detailed specifications, including capacitance tolerance, temperature coefficient, insulation resistance, and dissipation factor.

You May Also Be Interested in

Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess