EN
  • EN
  • DE

PB50802C41RP

Part No PB50802C41RP
Manufacturer Holtek
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 268210-PB50802C41RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PB50802C41RP CAD Model

Description

The Holtek PB50802C41RP is a general-purpose I/O (GPIO) expander that provides additional digital input and output pins to a microcontroller or other digital system. This device allows designers to increase the number of available I/O ports without significantly increasing the complexity of the system. It's commonly used when the native I/O capabilities of a microcontroller are insufficient for a particular application. The PB50802C41RP offers a flexible and cost-effective solution for expanding the I/O capabilities of embedded systems.

Applications:

  • LED matrix displays: Driving multiple LEDs in matrix configurations.
  • Keypad interfaces: Interfacing with keypads for user input.
  • Sensor interfaces: Expanding the number of sensor inputs for data acquisition systems.
  • Relay control: Controlling multiple relays for switching applications.
  • General-purpose I/O expansion: Adding more I/O ports to existing microcontroller-based systems.

Features:

  • Multiple I/O ports: Provides a significant number of additional digital input/output pins.
  • I2C interface: Communicates with the host microcontroller using the standard I2C protocol.
  • Configurable I/O direction: Each I/O pin can be configured as either an input or an output.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: Reduces PCB space requirements and enables smaller device designs.

Benefits:

  • Increased I/O capacity: Expands the number of available I/O ports without changing the microcontroller.
  • Simplified system design: Reduces the complexity of the hardware and software design.
  • Cost-effective solution: Provides a cost-effective way to add more I/O ports to existing systems.
  • Flexible configuration: Allows for flexible configuration of the I/O ports to meet different application requirements.
  • Reduced PCB size: Small package reduces the overall size of the PCB.

Additional Details:

The PB50802C41RP typically comes in a small, surface-mount package for easy integration into compact devices. Key specifications include the number of I/O ports, the operating voltage range, the I2C address, and the operating temperature range. It is essential to properly address the device on the I2C bus to avoid conflicts with other I2C devices. For detailed specifications, refer to the official Holtek datasheet for the PB50802C41RP. Proper pull-up resistors on the I2C lines are necessary for reliable communication.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess