EN
  • EN
  • DE

HT7144A(TO92)

Part No HT7144A(TO92)
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228094-HT7144A(TO92)
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT7144A(TO92) CAD Model

Description

The HT7144A(TO92) is a voltage detector manufactured by Holtek Semiconductor. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. Holtek is a well-known provider of microcontrollers and peripheral ICs.

Applications:

  • Microcontroller Systems: Used to reset microcontrollers when the power supply voltage is too low, preventing erratic behavior.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected equipment.
  • Embedded Systems: Integrated into embedded systems to ensure reliable operation during power fluctuations.

Features:

  • Voltage Detection: Detects when the input voltage falls below a specified threshold.
  • Reset Output: Generates a reset signal to reset the microcontroller or other devices.
  • Low Quiescent Current: Consumes very little current in normal operation, making it suitable for battery-powered applications.
  • TO-92 Package: Housed in a small TO-92 package for easy integration into circuit boards.
  • Fixed Threshold Voltage: Has a fixed voltage threshold, which is pre-set during manufacturing.

Benefits:

  • System Stability: Ensures stable operation of microcontroller-based systems by preventing erratic behavior during undervoltage conditions.
  • Data Protection: Protects data from corruption during power failures or voltage drops.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Easy Integration: Small TO-92 package allows for easy integration into various circuit designs.
  • Reliable Performance: Provides reliable voltage monitoring and reset functionality.

The HT7144A(TO92) is a simple and cost-effective solution for voltage monitoring and reset generation. It typically operates over a wide temperature range and is designed to provide a clean and reliable reset signal. The specific threshold voltage is often indicated in the part number or datasheet.

You May Also Be Interested in

Sony
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sierra Wireless
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess