EN
  • EN
  • DE

HT66F004

Part No HT66F004
Manufacturer Holtek
Catalog Misc Products
Description Cost-Effective A/D Flash MCU with EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825140-HT66F004
Ultra Librarian 3D Model Ultra Librarian HT66F004 CAD Model

Description

The HT66F004 is an enhanced A/D type 8-bit high-performance RISC microcontroller from Holtek. It’s specifically designed for applications that require A/D conversion, such as sensor interfacing, measurement, and control systems. With a range of integrated features, this microcontroller offers a compact and cost-effective solution for various embedded applications.

Applications:

  • Battery chargers
  • Small household appliances
  • Sensor interface applications
  • LED lighting control
  • Remote controls
  • Portable medical devices
  • Industrial control applications

Features:

  • Operating voltage: 2.2V~5.5V
  • Operating frequency: 8MHz
  • Flash Program Memory: 1Kx14
  • RAM Data Memory: 64x8
  • EEPROM Data Memory: 32x8
  • 12 bidirectional I/O lines
  • External Interrupt Input
  • 10-bit ADC with 8 channels
  • Single Timer Module
  • Watchdog Timer
  • Low voltage reset function
  • Low voltage detect function
  • Package types: 16-pin NSOP/SSOP

Benefits:

  • Cost-effective solution: The HT66F004 offers a high level of integration, reducing the number of external components and lowering the overall system cost.
  • High performance: The 8MHz operating frequency and RISC architecture provide fast and efficient processing.
  • Flexible I/O: The 12 bidirectional I/O lines provide flexibility in connecting to external devices.
  • Precise A/D conversion: The integrated 10-bit ADC allows for accurate measurement of analog signals.
  • Reliable operation: The watchdog timer and low voltage reset/detect functions ensure reliable operation in noisy environments.

Additional Details:

The HT66F004 uses a streamlined instruction set, allowing for efficient code execution. The integrated EEPROM allows for non-volatile storage of data, such as calibration parameters or user settings. The 10-bit ADC can be used to convert analog signals from sensors into digital values that can be processed by the microcontroller. The device is available in 16-pin NSOP and SSOP packages, offering a compact footprint for space-constrained applications. The single timer module can be used for generating PWM signals, timing events, or implementing real-time clocks. The device is suitable for applications requiring a balance of performance, cost, and low power consumption.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess