EN
  • EN
  • DE

HT46R232_28SKDIP

Part No HT46R232_28SKDIP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063415-HT46R232_28SKDIP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT46R232_28SKDIP CAD Model

Description

The HT46R232_28SKDIP is an 8-bit A/D type microcontroller with an integrated EEPROM manufactured by Holtek. It is designed for versatile applications with a focus on cost-effectiveness and low power consumption.

Applications

  • Small Appliance Control: Washing machines, refrigerators, microwave ovens
  • Consumer Electronics: Remote controls, toys, gaming devices
  • Security Systems: Alarm panels, sensors
  • Motor Control: Small DC motors, stepper motors
  • Instrumentation: Simple measurement and control devices

Features

  • Operating Voltage: 2.2V ~ 5.5V
  • Operating Frequency: DC~8MHz
  • Program Memory: 2Kx14 ROM
  • Data Memory: 64x8 RAM
  • EEPROM: 32x8
  • 28-pin SKDIP Package
  • I/O Ports: Up to 20 bidirectional I/O lines
  • A/D Converter: 8-bit resolution, multiple channels
  • Timers: Multiple 8-bit and 16-bit timers/counters with prescalers
  • Interrupts: External and internal interrupt sources
  • Watchdog Timer: Ensures reliable operation
  • Low Voltage Reset (LVR) function

Benefits

  • Cost-Effective: Provides a complete microcontroller solution at a competitive price
  • Versatile: Suitable for a wide range of applications due to its flexible features
  • Low Power Consumption: Ideal for battery-powered applications
  • Integrated EEPROM: Allows for non-volatile data storage
  • Easy to Program: Holtek provides development tools and resources
  • Robust Design: Built-in protection features ensure reliable operation

Technical Specifications

Package: 28-pin SKDIP. Program Memory: 2Kx14 ROM. Data Memory: 64x8 RAM. EEPROM: 32x8. A/D Resolution: 8-bit. Operating Temperature: -40°C to +85°C. Instruction Cycle Time: Typically a few microseconds. I/O Pin Sink Current: Varies, check datasheet for specific values.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess