EN
  • EN
  • DE

HMC840LP6CETR

Part No HMC840LP6CETR
Manufacturer Hittite
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FRACTIONAL-N PLL WITH INTEGRATED / IC 5.66GHz 1 40-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Hittite
Package Bulk
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 5.66GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAHTTHMC840LP6CETR,2156-HMC840LP6CETR
Standard Package 1
Win Source Part Number 1182371-HMC840LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC840LP6CETR CAD Model

Description

The HMC840LP6CETR is a GaAs HBT Divide-by-8 Static Divider, manufactured by Analog Devices (formerly Hittite). It is designed for high-frequency applications, providing an accurate division of the input frequency by a factor of 8. This static divider offers excellent phase noise performance and a wide operating frequency range.

Applications:

  • Frequency Synthesizers: Used as a prescaler in PLL (Phase-Locked Loop) based frequency synthesizers.
  • Clock Distribution Networks: Divides the frequency of a reference clock signal for distribution to multiple devices.
  • Test and Measurement Equipment: Employed in signal generators, frequency counters, and spectrum analyzers.
  • Microwave Communication Systems: Used in upconverters and downconverters for frequency translation.
  • Radar Systems: Utilized in local oscillator chains for radar applications.

Features:

  • Divide-by-8 Function: Divides the input frequency by a factor of 8 with high accuracy.
  • Wide Operating Frequency Range: Operates from 2 GHz to 18 GHz.
  • Low Phase Noise: Offers excellent phase noise performance, minimizing jitter and noise in the output signal.
  • Single-Ended Input: Accepts a single-ended input signal.
  • Single-Ended Output: Provides a single-ended output signal.

Benefits:

  • Improved Frequency Synthesis Performance: Enables the design of high-performance frequency synthesizers with low phase noise.
  • Simplified Clock Distribution: Simplifies the design of clock distribution networks by dividing the reference clock frequency.
  • Enhanced Test and Measurement Accuracy: Improves the accuracy of test and measurement equipment by providing a stable and accurate divided frequency signal.
  • Reduced System Complexity: Minimizes the number of components required in frequency translation and clock distribution circuits.
  • Increased Signal Integrity: Low phase noise ensures high signal integrity in high-frequency applications.

Additional Details:

The HMC840LP6CETR requires a single positive supply voltage. The input signal is AC coupled, and the output signal is also AC coupled. The device is available in a 6x6 mm leadless plastic package (LGA). Proper PCB layout and grounding techniques are essential for optimal performance. It's crucial to use a stable power supply and provide adequate bypassing to minimize noise and ensure stable operation. The operating temperature range is typically -40°C to +85°C. The input power level should be within the specified range to avoid damage or performance degradation. The output power is typically specified in dBm.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess