EN
  • EN
  • DE

HMC484MS8GETR

Part No HMC484MS8GETR
Manufacturer Hittite
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825020-HMC484MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC484MS8GETR CAD Model

Description

The HMC484MS8GETR is a GaAs pHEMT MMIC SP4T switch from Analog Devices (formerly Hittite Microwave Corporation), designed for use in a wide range of radio frequency (RF) and microwave applications. This switch offers excellent isolation, low insertion loss, and high linearity, making it suitable for demanding communication and instrumentation systems.

Applications

  • Automated Test Equipment (ATE): Used to switch signals in test and measurement setups.
  • Microwave Radios: Used in microwave radio transceivers for signal routing and switching.
  • Military and Aerospace: Employed in radar systems, communication systems, and electronic warfare applications.
  • Satellite Communication: Used in satellite communication systems for beamforming and signal selection.
  • Wireless Infrastructure: Incorporated into base stations and wireless repeaters for signal routing and management.

Features

  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength.
  • High Linearity: Delivers low distortion, making it suitable for handling high-power signals.
  • Fast Switching Speed: Enables rapid signal switching for efficient system operation.
  • Single Positive Supply: Operates with a single positive supply voltage, simplifying power supply requirements.
  • 8-Lead MSOP Package: Compact package for easy integration into space-constrained applications.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced signal integrity and system performance.
  • Reduced Signal Distortion: High linearity ensures minimal signal distortion, preserving signal quality.
  • Simplified Design: Single positive supply simplifies power supply design and reduces component count.
  • Compact Footprint: Small package size allows for integration into space-limited applications.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The HMC484MS8GETR operates over a broad frequency range, typically from DC to several GHz, allowing it to be used in a variety of applications. The switch is controlled by logic signals, which determine the active path. The MSOP package offers good thermal performance and is compatible with standard surface-mount assembly techniques.

Technical Specifications:

  • Frequency Range: DC to 6 GHz (Consult datasheet for precise values)
  • Insertion Loss: Typically 0.8 dB (at 2 GHz)
  • Isolation: Typically 38 dB (at 2 GHz)
  • Input IP3: +55 dBm (Typical)
  • Supply Voltage: +3V to +5V
  • Control Voltage: 0V / +3V to +5V
  • Package: 8-Lead MSOP

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess