EN
  • EN
  • DE

HMC468LP3TR

Part No HMC468LP3TR
Manufacturer Hittite
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825019-HMC468LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC468LP3TR CAD Model

Description

The HMC468LP3TR is a GaAs MMIC pHEMT Low Noise Amplifier (LNA) from Analog Devices (formerly Hittite Microwave Corporation). It is designed for use in various radio frequency (RF) and microwave receiver applications requiring low noise figure, high gain, and excellent linearity. This LNA is particularly suitable for improving the sensitivity and performance of communication, radar, and instrumentation systems.

Applications

  • Wireless Communications: Used in base stations and mobile devices to enhance receiver sensitivity.
  • Radar Systems: Employed in radar receivers to improve signal detection and range.
  • Satellite Communications: Integrated into satellite receivers for low-noise amplification of weak signals.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and signal generators to improve measurement accuracy.
  • Electronic Warfare Systems: Used in electronic warfare receivers to enhance signal detection capabilities.

Features

  • Low Noise Figure: Provides a very low noise figure, minimizing the noise added to the received signal.
  • High Gain: Offers high gain, amplifying weak signals for improved detection and processing.
  • High Output IP3: Delivers high linearity, reducing distortion and improving signal quality.
  • Single Positive Supply: Operates with a single positive supply voltage, simplifying power supply requirements.
  • Internally Matched to 50 Ohms: Eliminates the need for external matching components, simplifying circuit design.
  • 3x3 mm SMT Package: Compact surface-mount package for easy integration into space-constrained applications.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Range: High gain increases the effective range of communication and radar systems.
  • Reduced Signal Distortion: High linearity ensures minimal signal distortion, preserving signal integrity.
  • Simplified Design: Internal matching simplifies circuit design and reduces component count.
  • Compact Footprint: Small package size allows for integration into space-limited applications.

Additional Details

The HMC468LP3TR operates over a wide frequency range, typically from 1.5 to 4 GHz, making it suitable for various applications. The LNA is designed to provide stable and reliable performance over temperature variations. The internal matching to 50 Ohms simplifies integration, reducing the need for external tuning.

Technical Specifications:

  • Frequency Range: 1.5 to 4 GHz
  • Gain: 18 dB (Typical)
  • Noise Figure: 1.3 dB (Typical)
  • Output IP3: +28 dBm (Typical)
  • Supply Voltage: +5V
  • Supply Current: 85 mA (Typical)
  • Package: 3x3 mm SMT

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess