The HMC327MS8 is a GaAs MMIC SP4T (Single Pole Four Throw) switch manufactured by Hittite Microwave Corporation (now Analog Devices). This switch is designed for a variety of RF and microwave applications where signal routing between multiple paths is required. It is commonly used in communication systems, test equipment, and radar applications.
Applications
- Cellular/3G/4G Infrastructure
- Microwave Radio
- Test and Measurement Equipment
- Radar Systems
- Switch Matrices
Features
- Frequency Range: DC to 3.5 GHz
- Low Insertion Loss: 1.2 dB typical
- High Isolation: 35 dB typical
- Fast Switching Speed: 6 ns typical
- Positive Control Voltage: +3 to +5V
- 8-Lead MSOP Package
Benefits
- Minimizes signal attenuation, preserving signal strength
- Reduces signal leakage, enhancing signal integrity
- Enables rapid switching between four different signal paths
- Simplifies control interface
- Compact size for space-constrained applications
- Suitable for automated assembly
Additional Details
The HMC327MS8 is a versatile SP4T switch fabricated using a GaAs MMIC process. It operates over a broad frequency range from DC to 3.5 GHz, providing a low insertion loss of 1.2 dB and a high isolation of 35 dB. The switch features a fast switching speed of 6 ns and is controlled by a positive voltage ranging from +3 to +5V. The device is packaged in a small 8-Lead MSOP (Mini Small Outline Package), making it suitable for high-density board layouts.
This switch is designed to provide reliable performance in demanding RF and microwave applications. Its high isolation and low insertion loss ensure minimal signal degradation, while its fast switching speed allows for rapid signal routing. The HMC327MS8 is commonly used in applications such as cellular infrastructure, microwave radio, test and measurement equipment, and radar systems.