EN
  • EN
  • DE

HMC221TR

Part No HMC221TR
Manufacturer Hittite
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147327-HMC221TR
Categories Custom Parts
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC221TR CAD Model

Description

The HMC221TR is a GaAs MMIC SPDT switch manufactured by Hittite Microwave Corporation (now Analog Devices). This versatile switch is designed for applications requiring low insertion loss and high isolation in a surface mount package. It is suitable for use in various communication and test equipment.

Applications

  • Cellular/3G Infrastructure
  • Test and Measurement Equipment
  • Microwave Radio
  • Satellite Communication
  • Military Radio

Features

  • Broadband Performance: Operates from DC to 2.5 GHz.
  • Low Insertion Loss: Typically 0.5 dB at 1 GHz.
  • High Isolation: Offers excellent isolation between ports, typically 35 dB at 1 GHz.
  • Fast Switching Speed: Fast switching time (typically 3 ns).
  • Positive Control: Uses positive control voltage for ease of integration.
  • Surface Mount Package: Available in a small SOIC8 package.

Benefits

  • Improved System Performance: Low insertion loss ensures minimal signal degradation, improving overall system performance.
  • Versatile Usage: Wide frequency range makes it suitable for various applications.
  • Simplified Design: Positive control voltage simplifies design and integration.
  • Compact Footprint: The SOIC8 package allows for use in densely populated circuit boards.
  • Reduced Signal Leakage: High isolation ensures minimal interference between different signal paths.

Additional Details

The HMC221TR requires a positive control voltage (typically +3V to +8V) to switch between its states. The switch is internally matched to 50 ohms, simplifying impedance matching in most systems. It is fabricated using a GaAs process, ensuring high performance and reliability. The device is typically operated over a temperature range of -40°C to +85°C. Proper ESD precautions should be taken when handling this device to prevent damage from electrostatic discharge. The SOIC8 package offers good thermal performance. It is ideal for applications where minimizing size and maximizing performance are crucial. The 'TR' suffix usually indicates tape and reel packaging.

You May Also Be Interested in

Intersil
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess