EN
  • EN
  • DE

HMC156C8

Part No HMC156C8
Manufacturer Hittite
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217846-HMC156C8
Categories Custom Parts
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC156C8 CAD Model

Description

The HMC156C8 is a GaAs PHEMT MMIC SPDT switch from Hittite Microwave Corporation. This switch is designed for use in various RF and microwave applications, offering high isolation and low insertion loss.

Applications

  • Test and Measurement Equipment: Used in signal routing and switching within test instruments.
  • Microwave Radios: Implemented in transmit/receive switching for wireless communication systems.
  • Satellite Communication: Employed in satellite transceivers for signal management.
  • Military and Aerospace: Utilized in radar systems and electronic warfare equipment.
  • Wireless Infrastructure: Found in base stations for cellular networks.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • Fast Switching Speed: Enables rapid switching between signal paths.
  • Compact Size: Facilitates integration into densely populated circuit boards.
  • Positive Control Voltage: Simplifies control interface design.

Benefits

  • Improved System Performance: The low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: The positive control voltage simplifies integration into existing systems.
  • Reduced Size and Weight: The compact size allows for more compact and lightweight system designs.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details

The HMC156C8 operates over a broad frequency range, typically from DC to several GHz (specific frequency range should be verified in the datasheet). It requires a positive control voltage for switching between states. The switch is housed in a small surface-mount package for easy assembly. It is designed to handle moderate RF power levels. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device's performance characteristics are typically specified at room temperature and over the operating frequency range, details of which can be found in the device datasheet.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Lattice Semiconductor Corporation
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Sony
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess