The TNCB0J107MTRZF is a capacitor manufactured by Hitachi, Ltd. It is an aluminum electrolytic capacitor designed for various electronic applications, providing filtering, smoothing, and energy storage capabilities.
Applications
- Power supplies for smoothing DC output.
- Audio equipment for coupling and decoupling audio signals.
- General-purpose filtering in electronic circuits.
- Consumer electronics devices.
- Industrial electronic equipment.
Features
- Aluminum electrolytic capacitor type.
- High capacitance value (100uF).
- Voltage rating (6.3V).
- Surface Mount Technology (SMT) package.
- RoHS compliant.
Benefits
- Effective smoothing and filtering of DC voltage.
- Compact design for space-saving applications.
- Reliable performance over a wide temperature range.
- Cost-effective for general-purpose capacitance needs.
- Facilitates automated assembly due to the SMT package.
Additional Details
The TNCB0J107MTRZF capacitor has a capacitance of 100μF (microfarads) and a voltage rating of 6.3V. The 'TNCB' prefix likely designates a specific series from Hitachi, possibly characterized by specific attributes like low ESR (Equivalent Series Resistance) or high ripple current handling capability. The surface mount package simplifies the assembly process and reduces the overall size of the electronic device. Refer to the manufacturer's datasheet for comprehensive technical specifications, including tolerance, ESR, ripple current rating, and operating temperature range.