EN
  • EN
  • DE

TMCMB1A336MTRF

Part No TMCMB1A336MTRF
Manufacturer Hitachi, Ltd
Catalog Tantalum Capacitors
Description CAP TANT 33UF 20% 10V 1411
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Hitachi, Ltd
Packaging Reel
Capacitance 33μF
Tolerance ±20%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 1.1Ohm at 100kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 1411 (3528 Metric)
Parts Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 757553-TMCMB1A336MTRF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMCMB1A336MTRF CAD Model

Description

TMCMB1A336MTRF is a 36V, 1.1A, synchronous step-down DC-DC converter from Hitachi, Ltd. It is a high-efficiency converter with a wide input voltage range of 4.5V to 38V, making it suitable for a variety of applications. The TMCMB1A336MTRF also features a low dropout voltage, allowing it to operate with input voltages close to its output voltage.

The TMCMB1A336MTRF is packaged in a small and lightweight SOT-23-6L package, making it ideal for space-constrained applications. It also features a low heat dissipation design, allowing it to operate without the need for a heatsink.

The TMCMB1A336MTRF is a versatile converter that can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial electronics
  • Consumer electronics
  • Medical devices
  • Portable devices
  • Power supplies

Features:

  • High efficiency: up to 95%
  • Wide input voltage range: 4.5V to 38V
  • Low dropout voltage: 100mV
  • Small and lightweight package: SOT-23-6L
  • Low heat dissipation
  • Protection features: over-current protection, over-voltage protection

Benefits:

  • The high efficiency of the TMCMB1A336MTRF helps to extend battery life in portable devices and reduce energy consumption in other applications.
  • The wide input voltage range makes the TMCMB1A336MTRF suitable for a variety of applications, including those with unstable input voltages.
  • The low dropout voltage allows the TMCMB1A336MTRF to operate with input voltages close to its output voltage, which is important for applications where the output voltage needs to be tightly regulated.
  • The small and lightweight package of the TMCMB1A336MTRF makes it ideal for space-constrained applications.
  • The low heat dissipation design of the TMCMB1A336MTRF allows it to operate without the need for a heatsink, which is important for applications where space is limited or where the converter needs to be passively cooled.
  • The protection features of the TMCMB1A336MTRF help to protect the converter and the load from damage in the event of abnormal conditions.

Applications:

  • Automotive electronics: The TMCMB1A336MTRF can be used to power a variety of automotive electronic devices, such as sensors, actuators, and infotainment systems.
  • Industrial electronics: The TMCMB1A336MTRF can be used to power a variety of industrial electronic devices, such as PLCs, motor controllers, and sensors.
  • Consumer electronics: The TMCMB1A336MTRF can be used to power a variety of consumer electronic devices, such as smartphones, tablets, and laptops.
  • Medical devices: The TMCMB1A336MTRF can be used to power a variety of medical devices, such as pacemakers, insulin pumps, and blood glucose meters.
  • Portable devices: The TMCMB1A336MTRF can be used to power a variety of portable devices, such as drones, power tools, and wearable devices.
  • Power supplies: The TMCMB1A336MTRF can be used to design a variety of power supplies, such as wall adapters, battery chargers, and benchtop power supplies.

Overall, the TMCMB1A336MTRF is a versatile and high-performance synchronous step-down DC-DC converter that is suitable for a wide range of applications.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess