EN
  • EN
  • DE

SLC-S090S-188

Part No SLC-S090S-188
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 325627-SLC-S090S-188
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLC-S090S-188 CAD Model

Description

The Hitachi SLC-S090S-188 is a high-performance serial communication controller designed for embedded systems and industrial applications. It provides reliable and efficient data transfer, making it suitable for a wide range of communication protocols and interfaces.

Applications

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS) for seamless communication between devices.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) to manage data flow and ensure reliable network connectivity.
  • Data Acquisition Systems: Integrated into data loggers, sensors, and monitoring equipment to collect and transmit data from remote locations.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and medical imaging devices for secure and accurate data communication.
  • Automotive Electronics: Implemented in vehicle control units (VCUs), engine management systems (EMS), and advanced driver-assistance systems (ADAS) for real-time data exchange.

Features

  • High-Speed Serial Communication: Supports various serial communication protocols, including UART, SPI, and I2C, enabling flexible integration with different devices.
  • Built-in Error Detection and Correction: Incorporates error detection mechanisms, such as checksum and CRC, to ensure data integrity and prevent transmission errors.
  • Programmable Baud Rate Generator: Offers a wide range of baud rates to accommodate different communication speeds and requirements.
  • FIFO Buffers: Includes transmit and receive FIFO buffers to handle data buffering and improve communication efficiency.
  • Interrupt Controller: Provides interrupt capabilities for efficient event handling and real-time response.
  • Low Power Consumption: Designed with low power consumption to extend battery life in portable and battery-powered applications.

Benefits

  • Improved Data Reliability: Ensures accurate and reliable data transfer, minimizing the risk of communication errors and data corruption.
  • Enhanced System Performance: Optimizes data throughput and reduces communication latency, leading to improved system performance and responsiveness.
  • Flexible Integration: Supports multiple serial communication protocols and baud rates, enabling seamless integration with diverse devices and systems.
  • Reduced Development Time: Simplifies the development process with integrated features and comprehensive documentation, reducing time-to-market.
  • Cost-Effective Solution: Offers a cost-effective solution for serial communication, providing high performance and reliability at a competitive price.

Additional Details

The SLC-S090S-188 operates within a specified voltage range (typically 3.3V or 5V), and it is available in various package options, such as QFP and LQFP, to suit different PCB layouts. It supports both synchronous and asynchronous communication modes. The device also includes features like auto-address recognition and multi-drop communication capabilities, making it highly versatile for complex communication networks. Proper grounding and decoupling techniques are crucial for optimal performance and reliability. Reference design and application notes from Hitachi are recommended for detailed implementation guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess