EN
  • EN
  • DE

HZM6.8ZMFA

Part No HZM6.8ZMFA
Manufacturer Hitachi, Ltd
Catalog TVS - Diodes
Description Silicon Planar Zener Diode for Surge Absorb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1182948-HZM6.8ZMFA
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZM6.8ZMFA CAD Model

Description

The HZM6.8ZMFA is a Zener diode manufactured by Hitachi, Ltd. Zener diodes are semiconductor devices that allow current to flow in either the forward or reverse direction, but are specifically designed to operate in the reverse breakdown region. This characteristic makes them useful for voltage regulation and protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifting a DC voltage level to a different value.
  • Calibration: As a reference voltage in calibration equipment.

Features

  • Zener Voltage: 6.8V (Nominal). This is the voltage at which the diode will begin to conduct in reverse bias.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.
  • Fast Response Time: Quickly clamps voltage spikes.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Effective Overvoltage Protection: Safeguards circuits from damage caused by voltage transients.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits due to its well-defined breakdown voltage.
  • Increased System Reliability: Protects against component failure due to voltage stress.
  • Cost-Effective Solution: Provides a simple and inexpensive way to implement voltage regulation and protection.

Additional Details

Zener diodes like the HZM6.8ZMFA are typically characterized by their Zener voltage (Vz), Zener test current (Izt), and maximum power dissipation (Pz). Datasheets provide these specifications, along with information on the diode's temperature coefficient and reverse leakage current. The choice of a Zener diode depends on the specific voltage regulation or protection requirements of the application. When selecting a Zener diode, it is important to consider the power dissipation requirements to ensure the diode can handle the expected current and voltage without overheating. Hitachi (now Renesas) provided detailed specifications in their datasheets that were essential for ensuring proper usage in circuit designs. This particular diode is commonly used where precision in voltage regulation is needed.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess