EN
  • EN
  • DE

HVD350BKRF

Part No HVD350BKRF
Manufacturer Hitachi, Ltd
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOD523
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 710368-HVD350BKRF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVD350BKRF CAD Model

Description

The HVD350BKRF is a hyperabrupt variable capacitance diode (varactor diode) manufactured by Hitachi. This diode is specifically designed for use in electronic tuning applications, where its capacitance can be varied by changing the reverse voltage applied to it. It is commonly used in applications such as voltage-controlled oscillators (VCOs), frequency synthesizers, and electronic tuners.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to tune the frequency of oscillators by varying the reverse voltage.
  • Frequency Synthesizers: Employed in frequency synthesizers to generate precise frequencies.
  • Electronic Tuners: Utilized in radio and television tuners for selecting desired frequencies.
  • Parametric Amplifiers: Can be used in parametric amplifiers to amplify signals.
  • FM Modulators: Used for frequency modulation in FM transmitters.

Features

  • Hyperabrupt Junction: Provides a large capacitance variation with small voltage changes.
  • Low Series Resistance: Minimizes losses and improves tuning performance.
  • High Capacitance Ratio: Offers a wide tuning range.
  • Small Package: Compact package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Precise Tuning: Allows for accurate frequency control in electronic circuits.
  • Wide Tuning Range: Enables a broad range of frequencies to be covered.
  • Improved Performance: Low series resistance enhances the overall performance of tuning circuits.
  • Compact Design: Facilitates the development of small and portable electronic devices.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The HVD350BKRF varactor diode typically has a capacitance range that varies significantly with reverse voltage. This allows for fine-tuning of the resonant frequency in oscillator and filter circuits. The diode's specifications include parameters such as the capacitance at a specific reverse voltage, the capacitance ratio, and the series resistance. These parameters are critical for designing and optimizing tuning circuits. It’s designed to operate with low power consumption, making it suitable for portable and battery-powered devices. It also exhibits excellent linearity in its capacitance-voltage characteristics, which is important for minimizing distortion in tuned circuits. It is available in a surface-mount package, making it compatible with modern PCB assembly techniques.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4657 $117.2560
125+ $1.4195 $177.4375
170+ $1.3745 $233.6650
220+ $1.3283 $292.2260
295+ $1.1908 $351.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess