EN
  • EN
  • DE

HN58C256AT-10

Part No HN58C256AT-10
Manufacturer Hitachi, Ltd
Catalog Memory
Description 256k EEPROM (32-kword x 8-bit) Ready/Busy and RES function (HN58C257A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1181636-HN58C256AT-10
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN58C256AT-10 CAD Model

Description

The Hitachi HN58C256AT-10 is a high-speed, 262,144-bit (256K) Electrically Erasable and Programmable Read-Only Memory (EEPROM), organized as 32,768 words by 8 bits. This memory is designed for applications requiring non-volatile storage, where data must be retained even when power is removed, and where in-system electrical erasure and reprogramming are needed. Fabricated using advanced CMOS technology, the HN58C256AT-10 offers low power consumption, high speed, and robust reliability.

Applications

  • Embedded Systems: Used for storing firmware, configuration settings, and calibration data in various embedded control systems.
  • Telecommunications Equipment: Found in devices such as routers, switches, and modems for storing boot code and network configurations.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing program code and critical data.
  • Automotive Electronics: Utilized in engine control units (ECUs), anti-lock braking systems (ABS), and other vehicle systems for storing calibration maps and diagnostic information.
  • Consumer Electronics: Applied in set-top boxes, DVD players, and other consumer devices for storing user preferences and system settings.

Features

  • High-Speed Access: Offers a fast access time of 100 ns (nanoseconds), enabling quick data retrieval and processing.
  • Electrically Erasable and Programmable: Allows in-system electrical erasure and programming, simplifying firmware updates and configuration changes without removing the device from the circuit.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • CMOS Technology: Manufactured using advanced CMOS technology, providing high performance, low power consumption, and excellent reliability.
  • 262,144-Bit Capacity: Provides a storage capacity of 262,144 bits, organized as 32,768 words by 8 bits.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration and design.

Benefits

  • Fast Data Access: The high-speed access time ensures rapid data retrieval, enhancing system performance and responsiveness.
  • Simplified Updates: In-system electrical erasure and programming capabilities simplify firmware updates and configuration changes, reducing downtime and maintenance costs.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-backed applications.
  • High Reliability: CMOS technology ensures high reliability and data retention, minimizing data loss and system failures.
  • Easy Integration: Single 5V power supply simplifies system integration and reduces component count.

Technical Specifications: The HN58C256AT-10 operates with a single 5V power supply. Its operating current is relatively low due to the CMOS technology. It is typically packaged in a 28-pin DIP or surface-mount package. The device is designed for high endurance, capable of supporting a significant number of erase/program cycles. Data retention is guaranteed for a minimum of 10 years.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.9948 $137.9948
2+ $133.3956 $266.7912
3+ $119.5956 $358.7868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess