EN
  • EN
  • DE

HM62832UHJP-20

Part No HM62832UHJP-20
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063146-HM62832UHJP-20
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62832UHJP-20 CAD Model

Description

The HM62832UHJP-20 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. It's configured as 32K x 8 bits, providing a balance between memory capacity and speed. The 'UHJP' likely indicates a specific package type and possibly enhanced low-power characteristics, while '-20' denotes an access time of 20ns, signifying very fast operation. As an SRAM, it retains data without needing refresh cycles, simplifying memory control.

Applications:

  • Cache Memory: Used in microprocessor systems and embedded controllers as a fast cache memory to improve system performance.
  • High-Speed Data Buffering: Employed in communication systems and data acquisition equipment where temporary storage and rapid access to data are critical.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing intermediate results and coefficients during real-time signal processing.
  • Industrial Control Systems: Found in PLCs (Programmable Logic Controllers) and other industrial automation equipment for storing control algorithms and parameters.
  • Graphics Processing: Used in graphics cards and display systems for storing textures and frame buffers.

Features:

  • High Speed: 20ns access time ensures rapid data access, improving system responsiveness.
  • Low Power Consumption: Reduces energy usage, making it suitable for portable devices and energy-efficient systems.
  • 32K x 8-bit Organization: Provides a storage capacity of 32 kilobytes, organized as 8-bit words.
  • CMOS Technology: Ensures high performance with minimal power dissipation.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.
  • Reduced Power Requirements: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Simplified System Design: Static operation simplifies memory control and reduces the complexity of system integration.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits and microcontrollers.
  • Reliable Data Storage: Static operation ensures reliable data retention without the need for refresh cycles.

The HM62832UHJP-20 operates on a single 5V power supply. It typically comes in a DIP (Dual In-line Package) or SOP (Small Outline Package), making it easy to mount on printed circuit boards. Its wide operating temperature range (typically from -40°C to +85°C) allows it to function in various environmental conditions. The combination of high speed, low power, and ease of integration makes it a preferred choice for applications requiring fast memory access.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess