EN
  • EN
  • DE

HM628128DLFP-5SL

Part No HM628128DLFP-5SL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1004982-HM628128DLFP-5SL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128DLFP-5SL CAD Model

Description

The HM628128DLFP-5SL is a low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. This memory chip is organized as 128K x 8 bits, offering a balance between memory capacity and power efficiency. The 'DLFP' typically denotes a specific package type (e.g., Thin Small Outline Package - TSOP) and low-power characteristics, while '-5SL' indicates a particular speed grade and possibly a lead-free finish. Being an SRAM, it retains data as long as power is supplied, eliminating the need for refresh cycles.

Applications:

  • Embedded Systems: Utilized as main memory or cache memory in embedded control systems.
  • Portable Devices: Found in devices such as handheld computers, barcode scanners, and portable medical equipment due to its low power consumption.
  • Data Logging: Employed in data logging applications that require non-volatile storage of data over extended periods.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control devices for storing configuration settings and operational data.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data and measurement results.

Features:

  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable devices.
  • 128K x 8-bit Organization: Provides a storage capacity of 128 kilobytes, organized as 8-bit words.
  • Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • TTL Compatible Inputs/Outputs: Allows direct interfacing with standard TTL logic circuits.
  • 5ns Access Time: Offers very fast data access, enhancing system performance.

Benefits:

  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified System Design: Static operation reduces the complexity of memory control and system integration.
  • High Reliability: Robust design ensures reliable data storage and retrieval.
  • Easy Integration: TTL compatible inputs and outputs facilitate easy integration with existing logic circuits.
  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.

The HM628128DLFP-5SL operates on a single 3.3V or 5V power supply. It typically comes in a TSOP (Thin Small Outline Package) format, enabling high-density mounting on printed circuit boards. The operating temperature range is generally from -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The combination of low power, high speed, and moderate capacity makes it a versatile memory solution for demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess