EN
  • EN
  • DE

HM628128BLPI-7

Part No HM628128BLPI-7
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063139-HM628128BLPI-7
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128BLPI-7 CAD Model

Description

The HM628128BLPI-7 is a high-performance, low-power 1Mbit static RAM (SRAM) manufactured by Hitachi. This SRAM is designed for applications requiring fast access times and low power consumption, making it ideal for use in portable devices, embedded systems, and cache memory applications.

Applications

  • Portable Devices: Used in devices such as laptops, handheld computers, and personal digital assistants (PDAs) where low power consumption is critical.
  • Embedded Systems: Integrated into microcontrollers and other embedded systems for data storage and retrieval.
  • Cache Memory: Employed as cache memory in microprocessors to improve system performance.
  • Battery-Powered Devices: Suitable for use in battery-operated equipment due to its low-power characteristics.
  • Industrial Control Systems: Used in industrial control equipment for storing configuration data and program code.

Features

  • High-Speed Access Time: Offers a fast access time of 70ns (nanoseconds), enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • 1Mbit Memory Capacity: Provides a memory capacity of 1,048,576 bits (128K x 8 bits).
  • Single 5V Power Supply: Operates from a single 5V power supply for ease of integration.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • Data Retention Capability: Retains data even when power is turned off (with appropriate supply voltage).
  • Available in various packages: Offered in different package options, including DIP (Dual In-line Package) and SOJ (Small Outline J-lead).

Benefits

  • Enhanced System Performance: Fast access times improve overall system performance and responsiveness.
  • Extended Battery Life: Low power consumption prolongs battery life in portable and battery-powered devices.
  • Easy Integration: TTL compatibility and single power supply simplify integration into existing system designs.
  • Reliable Data Storage: Provides reliable data storage with data retention capability.
  • Versatile Applications: Suitable for a wide range of applications, including portable devices, embedded systems, and cache memory.

Additional Details

The HM628128BLPI-7 is typically organized as 128K words by 8 bits. It is fabricated using CMOS technology, which contributes to its low power consumption and high performance. The SRAM operates over a specified temperature range and is designed to meet industry-standard specifications for reliability and performance. The device is available in various package options to accommodate different mounting requirements.

This SRAM is a reliable and cost-effective solution for applications that require a combination of high speed, low power, and large memory capacity. Its robust design and compatibility features make it a popular choice for embedded systems and portable devices.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess