EN
  • EN
  • DE

HM62256BLFPI-12

Part No HM62256BLFPI-12
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063116-HM62256BLFPI-12
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62256BLFPI-12 CAD Model

Description

The HM62256BLFPI-12 is a 256K-bit static RAM (SRAM) organized as 32,768 words by 8 bits, manufactured by Hitachi, Ltd. It is designed for applications where high speed, low power consumption, and moderate memory capacity are required. This SRAM is built using Hitachi's advanced CMOS technology, ensuring reliable performance.

Applications

  • Embedded Systems: Used as main memory or cache memory in embedded control systems.
  • Data Loggers: Provides storage for data acquired by logging devices.
  • Instrumentation Equipment: Employed in test and measurement instruments for data storage.
  • Communication Devices: Used in network equipment for temporary data buffering.
  • Medical Devices: Incorporated in portable medical instruments for storing patient data.

Features

  • High-Speed Access Time: Offers fast data retrieval, improving overall system performance.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • TTL-Compatible Inputs and Outputs: Enables easy interfacing with standard logic circuits.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Three-State Output: Allows for memory expansion and bus sharing.

Benefits

  • Improved System Performance: High-speed access ensures quick data processing.
  • Extended Battery Life: Low power consumption is crucial for portable devices.
  • Simplified Integration: TTL compatibility simplifies interfacing with existing systems.
  • Increased Reliability: Hitachi's CMOS technology ensures stable and dependable operation.
  • Cost-Effective Solution: Provides a good balance of performance and power efficiency at a competitive price point.

Additional Details

The HM62256BLFPI-12 features an access time of 120ns. It is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). The operating voltage is 5V, and it operates over a standard industrial temperature range. This makes it suitable for a wide range of applications requiring reliable memory storage.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess