EN
  • EN
  • DE

HM51256CP10

Part No HM51256CP10
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143502-HM51256CP10
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM51256CP10 CAD Model

Description

The HM51256CP10 is a 256K x 1-bit Dynamic Random Access Memory (DRAM) manufactured by Hitachi. This DRAM chip is designed for applications requiring high-density memory storage with fast access times. It's a commonly used component in various electronic devices for temporary data storage and retrieval.

Applications

  • Personal Computers
  • Embedded Systems
  • Video Game Consoles
  • Printers
  • Digital Signal Processing (DSP) Systems
  • Industrial Control Systems

Features

  • Organization: 256K x 1 bit
  • Access Time: 100ns (This is implied by the "10" in the part number)
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Low Power Consumption: Designed for energy efficiency.
  • Standard Pinout: Compatible with industry-standard DRAM interfaces.

Benefits

  • High Memory Density: Provides a large amount of memory in a single chip.
  • Fast Access Time: Enables quick data retrieval and storage.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Easy Integration: Standard pinout simplifies integration into existing systems.

The HM51256CP10 requires a single 5V power supply for operation. It utilizes a multiplexed address input scheme to reduce the number of pins required. The DRAM cells require periodic refresh cycles, typically every few milliseconds, to prevent data loss due to charge leakage. The refresh operation can be performed using either a CAS-before-RAS (CBR) refresh or a RAS-only refresh cycle. The chip is typically packaged in a plastic DIP (Dual In-line Package), making it easy to prototype and test on breadboards and through-hole PCBs. Its primary function is to provide high-density, low-cost dynamic memory for a variety of electronic applications where data needs to be quickly accessible and temporarily stored.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fuji Electric
Lowest to $8.1612
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess